Vishay Intertechnology, Inc. 1206,10.2K,1%,T/R,HAZMAT CRCW120610K2FKEB

Description
1206,10.2K,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
1206,10.2K,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1206,10.2K,1%,T/R,HAZMAT - CRCW120610K2FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,10.2K,1%,T/R,HAZMAT
CRCW120610K2FKEB
1206,10.2K,1%,T/R,HAZMAT CRCW120610K2FKEB
1206,10.2K,1%,T/R,HA ZMAT

1206,10.2K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW120610K2FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120610K2FKEB-ND
Chip Resistor - Surface Mount CRCW120610K2FKEB-ND
10.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120610K2FKEB CRCW120610K2FKEB-ND
Product Name 1206,10.2K,1%,T/R,HAZMAT Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers