Vishay Precision Group RES 10.2K OHM 1/4W 1% 1206 SMD CRCW120610K2FKEA

Description
RES 10.2Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 10.2Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2K OHM 1/4W 1% 1206 SMD - CRCW120610K2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2K OHM 1/4W 1% 1206 SMD
CRCW120610K2FKEA
RES 10.2K OHM 1/4W 1% 1206 SMD CRCW120610K2FKEA
RES 10.2Kohm 1/4W 1% 1206 SMD

RES 10.2Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10.2KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KFTR-ND
Chip Resistor - Surface Mount 541-10.2KFTR-ND
10.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KFCT-ND
Chip Resistor - Surface Mount 541-10.2KFCT-ND
10.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.2KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.2KFDKR-ND
Chip Resistor - Surface Mount 541-10.2KFDKR-ND
10.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 10K2, 1%, 0.25W, 1206; Resistance Vishay - 53K1909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.25W, 1206; Resistance Vishay
53K1909
Res, Thick Film, 10K2, 1%, 0.25W, 1206; Resistance Vishay 53K1909
RES, THICK FILM, 10K2, 1%, 0.25W, 1206; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.25W, 1206; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K2, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4756 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K2, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4756
Res, Thick Film, 10K2, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4756
RES, THICK FILM, 10K2, 1%, 0.25W, 1206, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K2, 1%, 0.25W, 1206, REEL; Resistance:10.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120610K2FKEA 541-10.2KFTR-ND 53K1909
Product Name RES 10.2K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, Thick Film, 10K2, 1%, 0.25W, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10200 ohms 10200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details