Vishay Precision Group Chip Resistor - Surface Mount CRCW120610K0JNEB

Description
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120610K0JNEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610K0JNEBCT-ND
Chip Resistor - Surface Mount 541-CRCW120610K0JNEBCT-ND
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120610K0JNEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120610K0JNEBTR-ND
Chip Resistor - Surface Mount 541-CRCW120610K0JNEBTR-ND
10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1206,10K,5%,T/R,HAZMAT - CRCW120610K0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
1206,10K,5%,T/R,HAZMAT
CRCW120610K0JNEB
1206,10K,5%,T/R,HAZMAT CRCW120610K0JNEB
1206,10K,5%,T/R,HAZM AT

1206,10K,5%,T/R,HAZMAT

Supplier's Site
Resistor, Thick Film, 10Kohm, 250Mw, 5%, Full Reel; Resistance Vishay - 83R8265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 250Mw, 5%, Full Reel; Resistance Vishay
83R8265
Resistor, Thick Film, 10Kohm, 250Mw, 5%, Full Reel; Resistance Vishay 83R8265
RESISTOR, THICK FILM, 10KOHM, 250mW, 5%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 250mW, 5%, FULL REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 5%, 0.25W, 1206; Resistance Vishay - 65J2567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.25W, 1206; Resistance Vishay
65J2567
Res, Thick Film, 10K, 5%, 0.25W, 1206; Resistance Vishay 65J2567
RES, THICK FILM, 10K, 5%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.25W, 1206; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW120610K0JNEBCT-ND CRCW120610K0JNEB 83R8265 65J2567
Product Name Chip Resistor - Surface Mount 1206,10K,5%,T/R,HAZMAT Resistor, Thick Film, 10Kohm, 250Mw, 5%, Full Reel; Resistance Vishay Res, Thick Film, 10K, 5%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details