Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW120610K0FKEAC

Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3983-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3983-1-ND
Chip Resistor - Surface Mount 541-3983-1-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3983-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3983-6-ND
Chip Resistor - Surface Mount 541-3983-6-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3983-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3983-2-ND
Chip Resistor - Surface Mount 541-3983-2-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Vishay - 26AK5056 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Vishay
26AK5056
Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Vishay 26AK5056
RES, 10K, 1%, 0.25W, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:0.25W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 10K, 1%, 0.25W, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:0.25W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9220
Resistance Vishay 45AC9220
Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120610K0FKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120610K0FKEAC
Chip Resistor - Surface Mount CRCW120610K0FKEAC
RES 10K OHM 1% 1/4W 1206

RES 10K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 541-3983-1-ND 26AK5056 CRCW120610K0FKEAC
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details