Vishay Precision Group SMD 0.25W 10000ohm 200V Resistor CRCW120610K0FKEA

Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW120610K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW120610K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610K0FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 10000ohm 200V Resistor - 52-CRCW120610K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 10000ohm 200V Resistor
52-CRCW120610K0FKEA
SMD 0.25W 10000ohm 200V Resistor 52-CRCW120610K0FKEA
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW120610K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610K0FKEA can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 10000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW120610K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 10000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 10000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120610K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791765
Surface Mount Resistors 6791765
Vishay CRCW120610K0FKEA

Vishay CRCW120610K0FKEA

Supplier's Site
Surface Mount Resistors - 6791765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791765P
Surface Mount Resistors 6791765P
Vishay CRCW120610K0FKEA

Vishay CRCW120610K0FKEA

Supplier's Site
Surface Mount Resistors - 1694792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694792
Surface Mount Resistors 1694792
Vishay CRCW120610K0FKEA

Vishay CRCW120610K0FKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-10.0KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KFTR-ND
Chip Resistor - Surface Mount 541-10.0KFTR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KFDKR-ND
Chip Resistor - Surface Mount 541-10.0KFDKR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10.0KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10.0KFCT-ND
Chip Resistor - Surface Mount 541-10.0KFCT-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW120610K0FKEA - CRCW120610K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW120610K0FKEA
CRCW120610K0FKEA
CRCW120610K0FKEA CRCW120610K0FKEA
CRCW120610K0FKEA

CRCW120610K0FKEA

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW120610K0FKEA
850965-CRCW120610K0FKEA
Chip Resistor - Surface Mount - CRCW120610K0FKEA 850965-CRCW120610K0FKEA
Manufacturer: Vishay Win Source Part Number: 850965-CRCW120610K0F KEA Series: CRCW Features: 10 kOhms Chip Resistor Package: Reel - TR Family Name: CRCW1206 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-10.0KFCT, 541-10.0KFTR, 541-10.0KFDKR, D25/CRCW1206 100 10K 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 850965-CRCW120610K0FKEA
Series: CRCW
Features: 10 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-10.0KFCT, 541-10.0KFTR, 541-10.0KFDKR, D25/CRCW1206 100 10K 1% ET1 E3

Buy Now Datasheet
Res, Thick Film, 10K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 28K0006 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 1%, 0.25W, 1206, Reel; Resistance Vishay
28K0006
Res, Thick Film, 10K, 1%, 0.25W, 1206, Reel; Resistance Vishay 28K0006
RES, THICK FILM, 10K, 1%, 0.25W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 1%, 0.25W, 1206, REEL; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 61M5533 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
61M5533
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 61M5533
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 10 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW120610K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120610K0FKEA
Chip Resistor - Surface Mount CRCW120610K0FKEA
RES SMD 10K OHM 1% 1/4W 1206

RES SMD 10K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW120610K0FKEA 6791765 6791765P 541-10.0KFTR-ND CRCW120610K0FKEA 850965-CRCW120610K0FKEA 28K0006 61M5533 CRCW120610K0FKEA
Product Name SMD 0.25W 10000ohm 200V Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount CRCW120610K0FKEA Chip Resistor - Surface Mount - CRCW120610K0FKEA Res, Thick Film, 10K, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 10 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573160 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details