Vishay Intertechnology, Inc. RES 10K OHM 1/4W .5% 1206 SMD CRCW120610K0DHEAP

Description
RES 10Kohm 1/4W .5% 1206 SMD
Request a Quote Datasheet
Description
RES 10Kohm 1/4W .5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W .5% 1206 SMD - CRCW120610K0DHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W .5% 1206 SMD
CRCW120610K0DHEAP
RES 10K OHM 1/4W .5% 1206 SMD CRCW120610K0DHEAP
RES 10Kohm 1/4W .5% 1206 SMD

RES 10Kohm 1/4W .5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-10KBADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KBADKR-ND
Chip Resistor - Surface Mount 541-10KBADKR-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KBATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KBATR-ND
Chip Resistor - Surface Mount 541-10KBATR-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-10KBACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-10KBACT-ND
Chip Resistor - Surface Mount 541-10KBACT-ND
10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

10 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120610K0DHEAP 541-10KBADKR-ND
Product Name RES 10K OHM 1/4W .5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 10000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers