Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 107 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206107RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 107 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 107 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 107 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 28W4155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 107 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
28W4155
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 107 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 28W4155
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 107 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 107 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28W4155
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 107 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details