Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206107KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206107KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206107KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206107KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206107KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206107KFKTA-ND
Chip Resistor - Surface Mount CRCW1206107KFKTA-ND
107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 107Kohm, 250Mw, 1%, Full Reel; Resistance Vishay - 07J5518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 107Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
07J5518
Resistor, Thick Film, 107Kohm, 250Mw, 1%, Full Reel; Resistance Vishay 07J5518
RESISTOR, THICK FILM, 107KOHM, 250mW, 1%, FULL REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 107KOHM, 250mW, 1%, FULL REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206107KFKTA CRCW1206107KFKTA-ND 07J5518
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:107kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Resistor, Thick Film, 107Kohm, 250Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details