Vishay Precision Group RES 107K OHM 1/4W 1% 1206 SMD CRCW1206107KFKEA

Description
RES 107Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 107Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/4W 1% 1206 SMD - CRCW1206107KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/4W 1% 1206 SMD
CRCW1206107KFKEA
RES 107K OHM 1/4W 1% 1206 SMD CRCW1206107KFKEA
RES 107Kohm 1/4W 1% 1206 SMD

RES 107Kohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-107KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KFCT-ND
Chip Resistor - Surface Mount 541-107KFCT-ND
107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KFTR-ND
Chip Resistor - Surface Mount 541-107KFTR-ND
107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-107KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-107KFDKR-ND
Chip Resistor - Surface Mount 541-107KFDKR-ND
107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

107 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206107KFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206107KFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206107KFKEA
RES SMD 107K OHM 1% 1/4W 1206

RES SMD 107K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 107K, 1%, 0.25W, 1206; Resistance Vishay - 53K1928 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.25W, 1206; Resistance Vishay
53K1928
Res, Thick Film, 107K, 1%, 0.25W, 1206; Resistance Vishay 53K1928
RES, THICK FILM, 107K, 1%, 0.25W, 1206; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.25W, 1206; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 107K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 107K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4769
Res, Thick Film, 107K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4769
RES, THICK FILM, 107K, 1%, 0.25W, 1206, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 107K, 1%, 0.25W, 1206, REEL; Resistance:107kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206107KFKEA 541-107KFCT-ND CRCW1206107KFKEA 53K1928 42K4769
Product Name RES 107K OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 107K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 107K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 107000 ohms 107000 ohms 107000 ohms 107000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details