Vishay Precision Group Chip Resistor - Surface Mount CRCW1206105KFKEA

Description
105 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
105 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-105KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105KFDKR-ND
Chip Resistor - Surface Mount 541-105KFDKR-ND
105 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

105 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-105KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105KFTR-ND
Chip Resistor - Surface Mount 541-105KFTR-ND
105 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

105 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-105KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-105KFCT-ND
Chip Resistor - Surface Mount 541-105KFCT-ND
105 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

105 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206105KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206105KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206105KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 105K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 105K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4767
Res, Thick Film, 105K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4767
RES, THICK FILM, 105K, 1%, 0.25W, 1206, REEL; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 105K, 1%, 0.25W, 1206, REEL; Resistance:105kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 105K OHM 1% 1/4W 1206 - 873-CRCW1206105KFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 105K OHM 1% 1/4W 1206
873-CRCW1206105KFKEA
RES SMD 105K OHM 1% 1/4W 1206 873-CRCW1206105KFKEA
RES SMD 105K OHM 1% 1/4W 1206

RES SMD 105K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-105KFDKR-ND CRCW1206105KFKEA 42K4767 873-CRCW1206105KFKEA
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:105kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 105K, 1%, 0.25W, 1206, Reel; Resistance Vishay RES SMD 105K OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers