Vishay Intertechnology, Inc. RES, 1M, 5%, 1/8W, 1206 CRCW1206105JRT2

Description
RES, 1M, 5%, 1/8W, 1206
Request a Quote
Description
RES, 1M, 5%, 1/8W, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1M, 5%, 1/8W, 1206 - CRCW1206105JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1M, 5%, 1/8W, 1206
CRCW1206105JRT2
RES, 1M, 5%, 1/8W, 1206 CRCW1206105JRT2
RES, 1M, 5%, 1/8W, 1206

RES, 1M, 5%, 1/8W, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206105JRT2
Product Name RES, 1M, 5%, 1/8W, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details