Vishay Intertechnology, Inc. RES-SMD 1206 1/8W 5% 1M OHM CRCW1206105J

Description
RES-SMD 1206 1/8W 5% 1Mohm
Request a Quote
Description
RES-SMD 1206 1/8W 5% 1Mohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD 1206 1/8W 5% 1M OHM - CRCW1206105J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD 1206 1/8W 5% 1M OHM
CRCW1206105J
RES-SMD 1206 1/8W 5% 1M OHM CRCW1206105J
RES-SMD 1206 1/8W 5% 1Mohm

RES-SMD 1206 1/8W 5% 1Mohm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206105J
Product Name RES-SMD 1206 1/8W 5% 1M OHM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers