Vishay Intertechnology, Inc. RES CH 110K EW .1% CRCW12061051FRT1

Description
RES CH 110K EW .1%
Request a Quote
Description
RES CH 110K EW .1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CH 110K EW .1% - CRCW12061051FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CH 110K EW .1%
CRCW12061051FRT1
RES CH 110K EW .1% CRCW12061051FRT1
RES CH 110K EW .1%

RES CH 110K EW .1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061051FRT1
Product Name RES CH 110K EW .1%
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers