VISHAY INTERTECHNOLOGY, INC.
CRCW1206104JRT5 -- RES, 100K 1/8W 5%
Vishay Intertechnology, Inc.
RES, 100K 1/8W 5%
CRCW1206104JRT5
Description
RES, 100K 1/8W 5%
Request a Quote
Email Supplier
Description
RES, 100K 1/8W 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206104JRT5 |
|
Product Name
|
RES, 100K 1/8W 5% |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details