Vishay Intertechnology, Inc. RES, 100K, 5%, 1/8W, 1206 CRCW1206104JRT2

Description
RES, 100K, 5%, 1/8W, 1206
Request a Quote
Description
RES, 100K, 5%, 1/8W, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 100K, 5%, 1/8W, 1206 - CRCW1206104JRT2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 100K, 5%, 1/8W, 1206
CRCW1206104JRT2
RES, 100K, 5%, 1/8W, 1206 CRCW1206104JRT2
RES, 100K, 5%, 1/8W, 1206

RES, 100K, 5%, 1/8W, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206104JRT2
Product Name RES, 100K, 5%, 1/8W, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details