Vishay Intertechnology, Inc. RES 100K 5% 1206 CRCW1206104JRT1

Description
RES 100K 5% 1206
Request a Quote
Description
RES 100K 5% 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 100K 5% 1206 - CRCW1206104JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K 5% 1206
CRCW1206104JRT1
RES 100K 5% 1206 CRCW1206104JRT1
RES 100K 5% 1206

RES 100K 5% 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206104JRT1
Product Name RES 100K 5% 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers