Vishay Intertechnology, Inc. 100K 1% 1206 SMT CRCW1206104J

Description
100K 1% 1206 SMT
Request a Quote
Description
100K 1% 1206 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
100K 1% 1206 SMT - CRCW1206104J - ASAP Semiconductor LLC
Anaheim, CA, United States
100K 1% 1206 SMT
CRCW1206104J
100K 1% 1206 SMT CRCW1206104J
100K 1% 1206 SMT

100K 1% 1206 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206104J
Product Name 100K 1% 1206 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details