Vishay Intertechnology, Inc. RES SMD 10000 OHM 1/8W 1206 5% CRCW1206103JT

Description
RES SMD 10000ohm 1/8W 1206 5%
Request a Quote
Description
RES SMD 10000ohm 1/8W 1206 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SMD 10000 OHM 1/8W 1206 5% - CRCW1206103JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SMD 10000 OHM 1/8W 1206 5%
CRCW1206103JT
RES SMD 10000 OHM 1/8W 1206 5% CRCW1206103JT
RES SMD 10000ohm 1/8W 1206 5%

RES SMD 10000ohm 1/8W 1206 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206103JT
Product Name RES SMD 10000 OHM 1/8W 1206 5%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details