Vishay Precision Group Thick Film Resistors - SMD 1/4watt 102ohms 1% CRCW1206102RFKEA

Description
Thick Film Resistors - SMD 1/4watt 102ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 102ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 102ohms 1% - CRCW1206102RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 102ohms 1%
CRCW1206102RFKEA
Thick Film Resistors - SMD 1/4watt 102ohms 1% CRCW1206102RFKEA
Thick Film Resistors - SMD 1/4watt 102ohms 1%

Thick Film Resistors - SMD 1/4watt 102ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-102FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102FDKR-ND
Chip Resistor - Surface Mount 541-102FDKR-ND
102 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102FCT-ND
Chip Resistor - Surface Mount 541-102FCT-ND
102 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-102FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-102FTR-ND
Chip Resistor - Surface Mount 541-102FTR-ND
102 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

102 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206102RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206102RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1206102RFKEA
RES SMD 102 OHM 1% 1/4W 1206

RES SMD 102 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 102R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4766 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4766
Res, Thick Film, 102R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4766
RES, THICK FILM, 102R, 1%, 0.25W, 1206, REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 102R, 1%, 0.25W, 1206, REEL; Resistance:102ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206102RFKEA 541-102FDKR-ND CRCW1206102RFKEA 42K4766
Product Name Thick Film Resistors - SMD 1/4watt 102ohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 102R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 102 ohms 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614591-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4300 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers