Vishay Precision Group Res, Thick Film, 102K, 1%, 0.25W, 1206, Reel; Resistance Vishay CRCW1206102KFKEA.

Description
RES, THICK FILM, 102K, 1%, 0.25W, 1206, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes
Description
RES, THICK FILM, 102K, 1%, 0.25W, 1206, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 102K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 29AC3793 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 102K, 1%, 0.25W, 1206, Reel; Resistance Vishay
29AC3793
Res, Thick Film, 102K, 1%, 0.25W, 1206, Reel; Resistance Vishay 29AC3793
RES, THICK FILM, 102K, 1%, 0.25W, 1206, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 102K, 1%, 0.25W, 1206, REEL; Resistance:102kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3793
Product Name Res, Thick Film, 102K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers