VISHAY INTERTECHNOLOGY, INC.
CRCW12061023FRT1 -- 102K 1% 1/4W 1206
Vishay Intertechnology, Inc.
102K 1% 1/4W 1206
CRCW12061023FRT1
Description
102K 1% 1/4W 1206
Request a Quote
Email Supplier
Description
102K 1% 1/4W 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061023FRT1 |
|
Product Name
|
102K 1% 1/4W 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
0.0220 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details