Vishay Intertechnology, Inc. RES SM 100R 0.125W 5% 200V 200PPM/C 1206 CRCW1206101J

Description
RES SM 100R 0.125W 5% 200V 200PPM/C 1206
Request a Quote
Description
RES SM 100R 0.125W 5% 200V 200PPM/C 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES SM 100R 0.125W 5% 200V 200PPM/C 1206 - CRCW1206101J - ASAP Semiconductor LLC
Anaheim, CA, United States
RES SM 100R 0.125W 5% 200V 200PPM/C 1206
CRCW1206101J
RES SM 100R 0.125W 5% 200V 200PPM/C 1206 CRCW1206101J
RES SM 100R 0.125W 5% 200V 200PPM/C 1206

RES SM 100R 0.125W 5% 200V 200PPM/C 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206101J
Product Name RES SM 100R 0.125W 5% 200V 200PPM/C 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details