Vishay Intertechnology, Inc. RES 100 OHM 1/4W 5% 1206 SMD CRCW1206100RJNTA

Description
RES 100ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 5% 1206 SMD - CRCW1206100RJNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 5% 1206 SMD
CRCW1206100RJNTA
RES 100 OHM 1/4W 5% 1206 SMD CRCW1206100RJNTA
RES 100ohm 1/4W 5% 1206 SMD

RES 100ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW1206100RJNTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RJNTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206100RJNTACT-ND
RES SMD 100 OHM 5% 1/4W 1206

RES SMD 100 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206100RJNTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RJNTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206100RJNTADKR-ND
RES SMD 100 OHM 5% 1/4W 1206

RES SMD 100 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206100RJNTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RJNTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206100RJNTATR-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206100RJNTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1206100RJNTA
Resistors - Chip Resistor - Surface Mount CRCW1206100RJNTA
RES SMD 100 OHM 5% 1/4W 1206

RES SMD 100 OHM 5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1206100RJNTA 541-CRCW1206100RJNTACT-ND CRCW1206100RJNTA
Product Name RES 100 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details