Vishay Precision Group RES 100 OHM .5W 5% 1206 SMD CRCW1206100RJNEAHP

Description
RES 100ohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 100ohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM .5W 5% 1206 SMD - CRCW1206100RJNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM .5W 5% 1206 SMD
CRCW1206100RJNEAHP
RES 100 OHM .5W 5% 1206 SMD CRCW1206100RJNEAHP
RES 100ohm .5W 5% 1206 SMD

RES 100ohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100UATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100UATR-ND
Chip Resistor - Surface Mount 541-100UATR-ND
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100UACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100UACT-ND
Chip Resistor - Surface Mount 541-100UACT-ND
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100UADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100UADKR-ND
Chip Resistor - Surface Mount 541-100UADKR-ND
100 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 Ohms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES SMD 100 OHM 5% 3/4W 1206 - 873-CRCW1206100RJNEAHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 5% 3/4W 1206
873-CRCW1206100RJNEAHP
RES SMD 100 OHM 5% 3/4W 1206 873-CRCW1206100RJNEAHP
RES SMD 100 OHM 5% 3/4W 1206

RES SMD 100 OHM 5% 3/4W 1206

Supplier's Site
Res, Aec-Q200, Thick Film, 100R, 1206; Resistance Vishay - 24T7343 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1206; Resistance Vishay
24T7343
Res, Aec-Q200, Thick Film, 100R, 1206; Resistance Vishay 24T7343
RES, AEC-Q200, THICK FILM, 100R, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 1206; Resistance Vishay - 65AC3446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1206; Resistance Vishay
65AC3446
Res, Aec-Q200, Thick Film, 100R, 1206; Resistance Vishay 65AC3446
RES, AEC-Q200, THICK FILM, 100R, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100R, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206100RJNEAHP 541-100UATR-ND 873-CRCW1206100RJNEAHP 24T7343
Product Name RES 100 OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount RES SMD 100 OHM 5% 3/4W 1206 Res, Aec-Q200, Thick Film, 100R, 1206; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details