Vishay Precision Group RES 100 OHM 1/4W 5% 1206 SMD CRCW1206100RJNEA

Description
RES 100ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W 5% 1206 SMD - CRCW1206100RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W 5% 1206 SMD
CRCW1206100RJNEA
RES 100 OHM 1/4W 5% 1206 SMD CRCW1206100RJNEA
RES 100ohm 1/4W 5% 1206 SMD

RES 100ohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ECT-ND
Chip Resistor - Surface Mount 541-100ECT-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100ETR-ND
Chip Resistor - Surface Mount 541-100ETR-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100EDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100EDKR-ND
Chip Resistor - Surface Mount 541-100EDKR-ND
100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1206100RJNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206100RJNEA
Chip Resistor - Surface Mount CRCW1206100RJNEA
RES SMD 100 OHM 5% 1/4W 1206

RES SMD 100 OHM 5% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.25W, 1206; Resistance Vishay - 59M6948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.25W, 1206; Resistance Vishay
59M6948
Res, Thick Film, 100R, 5%, 0.25W, 1206; Resistance Vishay 59M6948
RES, THICK FILM, 100R, 5%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 100R, 5%, 0.25W, 1206, Reel; Resistance Vishay - 81H1198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 5%, 0.25W, 1206, Reel; Resistance Vishay
81H1198
Res, Thick Film, 100R, 5%, 0.25W, 1206, Reel; Resistance Vishay 81H1198
RES, THICK FILM, 100R, 5%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 5%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW1206100RJNEA 541-100ECT-ND CRCW1206100RJNEA 59M6948 81H1198
Product Name RES 100 OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 100R, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 100R, 5%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details