Vishay Precision Group Chip Resistor - Surface Mount CRCW1206100RFKTA

Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3034-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3034-1-ND
Chip Resistor - Surface Mount 541-3034-1-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3034-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3034-6-ND
Chip Resistor - Surface Mount 541-3034-6-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3034-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3034-2-ND
Chip Resistor - Surface Mount 541-3034-2-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206100RFKTA - CRCW1206100RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206100RFKTA
CRCW1206100RFKTA
CRCW1206100RFKTA CRCW1206100RFKTA
CRCW1206100RFKTA

CRCW1206100RFKTA

Supplier's Site
RES SMD 100 OHM 1% 1/4W 1206 - 873-CRCW1206100RFKTA - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 1% 1/4W 1206
873-CRCW1206100RFKTA
RES SMD 100 OHM 1% 1/4W 1206 873-CRCW1206100RFKTA
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206100RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206100RFKTA
Chip Resistor - Surface Mount CRCW1206100RFKTA
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay - 05F1528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay
05F1528
Res, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay 05F1528
RES, THICK FILM, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

RES, THICK FILM, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: No

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay - 31AC6380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
31AC6380
Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay 31AC6380
RES, 100R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:CRCW Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: No

RES, 100R, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:100ohm; Product Range:CRCW Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-3034-1-ND CRCW1206100RFKTA 873-CRCW1206100RFKTA CRCW1206100RFKTA 05F1528 31AC6380
Product Name Chip Resistor - Surface Mount CRCW1206100RFKTA RES SMD 100 OHM 1% 1/4W 1206 Chip Resistor - Surface Mount Res, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay Res, 100R, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD474GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details