Vishay Precision Group Chip Resistor - Surface Mount CRCW1206100RFKEC

Description
RES SMD 100 OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 100 OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206100RFKECCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RFKECCT-ND
Chip Resistor - Surface Mount 541-CRCW1206100RFKECCT-ND
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206100RFKECTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RFKECTR-ND
Chip Resistor - Surface Mount 541-CRCW1206100RFKECTR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206100RFKECDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RFKECDKR-ND
Chip Resistor - Surface Mount 541-CRCW1206100RFKECDKR-ND
RES SMD 100 OHM 1% 1/4W 1206

RES SMD 100 OHM 1% 1/4W 1206

Buy Now Datasheet
D25/crcw1206 100 100R 1% Et6 E3 Rohs Compliant Vishay - 49P1998 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 100 100R 1% Et6 E3 Rohs Compliant Vishay
49P1998
D25/crcw1206 100 100R 1% Et6 E3 Rohs Compliant Vishay 49P1998
D25/CRCW1206 100 100R 1% ET6 e3 RoHS Compliant: Yes

D25/CRCW1206 100 100R 1% ET6 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW1206100RFKECCT-ND 49P1998
Product Name Chip Resistor - Surface Mount D25/crcw1206 100 100R 1% Et6 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details