Vishay Precision Group Chip Resistor - Surface Mount CRCW1206100RFKEB

Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206100RFKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RFKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW1206100RFKEBTR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206100RFKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RFKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW1206100RFKEBCT-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206100RFKEBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206100RFKEBDKR-ND
Chip Resistor - Surface Mount 541-CRCW1206100RFKEBDKR-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R - CRCW1206100RFKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R
CRCW1206100RFKEB
Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R CRCW1206100RFKEB
Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Res, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay - 65J2575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay
65J2575
Res, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay 65J2575
RES, THICK FILM, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.25W, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 83R8268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Vishay
83R8268
Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Vishay 83R8268
RES, THICK FILM, 100R, 1%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100R, 1%, 0.25W, 1206, REEL; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW1206100RFKEBTR-ND CRCW1206100RFKEB 65J2575 83R8268
Product Name Chip Resistor - Surface Mount Res Thick Film 1206 100 Ohm 1% 1/4W ¦100ppm/¦C SMD Paper T/R Res, Thick Film, 100R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 100R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details