Vishay Intertechnology, Inc. SMD 0.25W 100ohm 200V Resistor CRCW1206100RFKEAC

Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 100ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW1206100RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206100RFKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 100ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW1206100RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206100RFKEAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 100ohm 200V Resistor - 52-CRCW1206100RFKEAC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 100ohm 200V Resistor
52-CRCW1206100RFKEAC
SMD 0.25W 100ohm 200V Resistor 52-CRCW1206100RFKEAC
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 100ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW1206100RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206100RFKEAC can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 100ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: CRCW1206100RFKEAC from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206100RFKEAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3982-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3982-2-ND
Chip Resistor - Surface Mount 541-3982-2-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3982-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3982-1-ND
Chip Resistor - Surface Mount 541-3982-1-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3982-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3982-6-ND
Chip Resistor - Surface Mount 541-3982-6-ND
100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Vishay - 26AK5057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Vishay
26AK5057
Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Vishay 26AK5057
RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:0.25W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, THICK FILM, 1206; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:0.25W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 45AC9226 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
45AC9226
Resistance Vishay 45AC9226
Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW-C e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW1206100RFKEAC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206100RFKEAC
Chip Resistor - Surface Mount CRCW1206100RFKEAC
RES 100 OHM 1% 1/4W 1206

RES 100 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CRCW1206100RFKEAC 541-3982-2-ND 26AK5057 CRCW1206100RFKEAC
Product Name SMD 0.25W 100ohm 200V Resistor Chip Resistor - Surface Mount Res, 100R, 1%, 0.25W, Thick Film, 1206; Resistance Vishay Chip Resistor - Surface Mount
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers