Vishay Intertechnology, Inc. RES 100 OHM 1/4W .5% 1206 SMD CRCW1206100RDHEAP

Description
RES 100ohm 1/4W .5% 1206 SMD
Request a Quote Datasheet
Description
RES 100ohm 1/4W .5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1/4W .5% 1206 SMD - CRCW1206100RDHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1/4W .5% 1206 SMD
CRCW1206100RDHEAP
RES 100 OHM 1/4W .5% 1206 SMD CRCW1206100RDHEAP
RES 100ohm 1/4W .5% 1206 SMD

RES 100ohm 1/4W .5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100BATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100BATR-ND
Chip Resistor - Surface Mount 541-100BATR-ND
100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 Ohms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1206100RDHEAP 541-100BATR-ND
Product Name RES 100 OHM 1/4W .5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 100 ohms 100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers