Vishay Intertechnology, Inc. RES 100M OHM 1/4W 5% 1206 SMD CRCW1206100MJPEAHR

Description
RES 100Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 100Mohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100M OHM 1/4W 5% 1206 SMD - CRCW1206100MJPEAHR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100M OHM 1/4W 5% 1206 SMD
CRCW1206100MJPEAHR
RES 100M OHM 1/4W 5% 1206 SMD CRCW1206100MJPEAHR
RES 100Mohm 1/4W 5% 1206 SMD

RES 100Mohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100MALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100MALCT-ND
Chip Resistor - Surface Mount 541-100MALCT-ND
100 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100MALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100MALDKR-ND
Chip Resistor - Surface Mount 541-100MALDKR-ND
100 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100MALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100MALTR-ND
Chip Resistor - Surface Mount 541-100MALTR-ND
100 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

100 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Res, 100M, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay - 33AK3089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100M, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
33AK3089
Res, 100M, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay 33AK3089
RES, 100M, 5%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 100M, 5%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206100MJPEAHR 541-100MALCT-ND 33AK3089
Product Name RES 100M OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Res, 100M, 5%, 0.25W, Thick Film, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 1.00E8 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573128 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 12 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details