Vishay Precision Group RES 100K OHM 1/4W 5% 1206 SMD CRCW1206100KJNEAIF

Description
RES 100Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 100Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W 5% 1206 SMD - CRCW1206100KJNEAIF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 5% 1206 SMD
CRCW1206100KJNEAIF
RES 100K OHM 1/4W 5% 1206 SMD CRCW1206100KJNEAIF
RES 100Kohm 1/4W 5% 1206 SMD

RES 100Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100KARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KARTR-ND
Chip Resistor - Surface Mount 541-100KARTR-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121990P
Surface Mount Resistors 8121990P
Vishay CRCW1206100KJNEAIF

Vishay CRCW1206100KJNEAIF

Supplier's Site
Surface Mount Resistors - 8121990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121990
Surface Mount Resistors 8121990
Vishay CRCW1206100KJNEAIF

Vishay CRCW1206100KJNEAIF

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206100KJNEAIF 541-100KARTR-ND 8121990P 8121990
Product Name RES 100K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Resistance Range 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567519P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6812FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers