Vishay Precision Group Chip Resistor - Surface Mount CRCW1206100KJNEA

Description
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-100KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KETR-ND
Chip Resistor - Surface Mount 541-100KETR-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KEDKR-ND
Chip Resistor - Surface Mount 541-100KEDKR-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KECT-ND
Chip Resistor - Surface Mount 541-100KECT-ND
100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 100K OHM 1/4W 5% 1206 SMD - CRCW1206100KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W 5% 1206 SMD
CRCW1206100KJNEA
RES 100K OHM 1/4W 5% 1206 SMD CRCW1206100KJNEA
RES 100Kohm 1/4W 5% 1206 SMD

RES 100Kohm 1/4W 5% 1206 SMD

Supplier's Site
250mW 300V ±5% ±200ppm/K -55℃~+155℃ 100kΩ 1206 Chip Resistor - Surface Mount ROHS - 17930-CRCW1206100KJNEA - Utmel Electronic Limited
Hong Kong, China
250mW 300V ±5% ±200ppm/K -55℃~+155℃ 100kΩ 1206 Chip Resistor - Surface Mount ROHS
17930-CRCW1206100KJNEA
250mW 300V ±5% ±200ppm/K -55℃~+155℃ 100kΩ 1206 Chip Resistor - Surface Mount ROHS 17930-CRCW1206100KJNEA
250mW 300V ±5% ±200ppm/K -55℃~+155℃ 100kΩ 1206 Chip Resistor - Surface Mount ROHS

250mW 300V ±5% ±200ppm/K -55℃~+155℃ 100kΩ 1206 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 100K, 5%, 0.25W, 1206; Resistance Vishay - 59M6947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.25W, 1206; Resistance Vishay
59M6947
Res, Thick Film, 100K, 5%, 0.25W, 1206; Resistance Vishay 59M6947
RES, THICK FILM, 100K, 5%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.25W, 1206; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 100K, 5%, 0.25W, 1206, Reel; Resistance Vishay - 46M4988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.25W, 1206, Reel; Resistance Vishay
46M4988
Res, Thick Film, 100K, 5%, 0.25W, 1206, Reel; Resistance Vishay 46M4988
RES, THICK FILM, 100K, 5%, 0.25W, 1206, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.25W, 1206, REEL; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
D25/crcw1206 200 100K 5% Et1 E3 Vishay - 37AH9717 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 100K 5% Et1 E3 Vishay
37AH9717
D25/crcw1206 200 100K 5% Et1 E3 Vishay 37AH9717
D25/CRCW1206 200 100K 5% ET1 E3

D25/CRCW1206 200 100K 5% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-100KETR-ND CRCW1206100KJNEA 17930-CRCW1206100KJNEA 59M6947 46M4988 37AH9717
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/4W 5% 1206 SMD 250mW 300V ±5% ±200ppm/K -55℃~+155℃ 100kΩ 1206 Chip Resistor - Surface Mount ROHS Res, Thick Film, 100K, 5%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 100K, 5%, 0.25W, 1206, Reel; Resistance Vishay D25/crcw1206 200 100K 5% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1614906-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20500 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details