Vishay Precision Group Res, Aec-Q200, Thick Film, 100K, 1206; Resistance Vishay CRCW1206100KFKEAHP.

Description
RES, AEC-Q200, THICK FILM, 100K, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 100K, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 100K, 1206; Resistance Vishay - 29AC3790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100K, 1206; Resistance Vishay
29AC3790
Res, Aec-Q200, Thick Film, 100K, 1206; Resistance Vishay 29AC3790
RES, AEC-Q200, THICK FILM, 100K, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 100K, 1206; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC3790
Product Name Res, Aec-Q200, Thick Film, 100K, 1206; Resistance Vishay
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details