1206 Thick Film Resistor, 100kR, 1%, 200V, 0.25W, SMD Product overview: CRCW1206100KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206100KFKEA can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 846822-CRCW1206100KF
Series: CRCW
Features: 100 kOhms Chip Resistor
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-100KFCT, 541-100KFDKR, 541-100KFTR, D25/CRCW1206 100 100K 1% ET1 E3
Thick Film Chip ResistorSeries:CRCW;
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
100 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES SMD 100K OHM 1% 1/4W 1206
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 52-CRCW1206100KFKEA | 846822-CRCW1206100KFKEA | CRCW1206100KFKEA | 541-100KFDKR-ND | 6791761 | 6791761P | CRCW1206100KFKEA | 61M5538 |
| Product Name | SMD 200V 0.25W Resistor | Chip Resistor - Surface Mount - CRCW1206100KFKEA | Thick Film Chip ResistorSeries:CRCW; Resistance:100kohm; Resistance Tolerance: 1%; Power Rating:0.... | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | |||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Operating DC Voltage | 200 volts | |||||||
| Operating AC Voltage | 200 volts |