Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay CRCW1206100KFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W3980 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W3980
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W3980
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 100 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistance Vishay - 25AC7872 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
25AC7872
Resistance Vishay 25AC7872
Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW e3 Series; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 24W3980 25AC7872
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 100 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay Resistance Vishay
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details