Vishay Intertechnology, Inc. RES 100K OHM 1/4W .5% 1206 SMD CRCW1206100KDHEAP

Description
RES 100Kohm 1/4W .5% 1206 SMD
Request a Quote Datasheet
Description
RES 100Kohm 1/4W .5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100K OHM 1/4W .5% 1206 SMD - CRCW1206100KDHEAP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/4W .5% 1206 SMD
CRCW1206100KDHEAP
RES 100K OHM 1/4W .5% 1206 SMD CRCW1206100KDHEAP
RES 100Kohm 1/4W .5% 1206 SMD

RES 100Kohm 1/4W .5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-100KBATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KBATR-ND
Chip Resistor - Surface Mount 541-100KBATR-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KBADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KBADKR-ND
Chip Resistor - Surface Mount 541-100KBADKR-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-100KBACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-100KBACT-ND
Chip Resistor - Surface Mount 541-100KBACT-ND
100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1206100KDHEAP - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1206100KDHEAP
Resistors - Chip Resistor - Surface Mount CRCW1206100KDHEAP
RES SMD 100K OHM 0.5% 1/4W 1206

RES SMD 100K OHM 0.5% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW1206100KDHEAP 541-100KBATR-ND CRCW1206100KDHEAP
Product Name RES 100K OHM 1/4W .5% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details