Vishay Intertechnology, Inc. RES, 10M 1% 1/8W SM, 1206 CRCW12061005FT

Description
RES, 10M 1% 1/8W SM, 1206
Request a Quote
Description
RES, 10M 1% 1/8W SM, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10M 1% 1/8W SM, 1206 - CRCW12061005FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10M 1% 1/8W SM, 1206
CRCW12061005FT
RES, 10M 1% 1/8W SM, 1206 CRCW12061005FT
RES, 10M 1% 1/8W SM, 1206

RES, 10M 1% 1/8W SM, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061005FT
Product Name RES, 10M 1% 1/8W SM, 1206
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details