Vishay Intertechnology, Inc. Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... CRCW12061005FRT1

Description
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...
Request a Quote
Description
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... - CRCW12061005FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...
CRCW12061005FRT1
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25... CRCW12061005FRT1
Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...

Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061005FRT1
Product Name Thick Film ResistorSeries:CRCW; Resistance:10Mohm; Resistance Tolerance:+/- 1 %; Power Rating:0.25...
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details