Vishay Intertechnology, Inc. RES, 1M OHM 1% 1/8W CRCW12061004FT

Description
RES, 1Mohm 1% 1/8W
Request a Quote
Description
RES, 1Mohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 1M OHM 1% 1/8W - CRCW12061004FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 1M OHM 1% 1/8W
CRCW12061004FT
RES, 1M OHM 1% 1/8W CRCW12061004FT
RES, 1Mohm 1% 1/8W

RES, 1Mohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061004FT
Product Name RES, 1M OHM 1% 1/8W
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers