Vishay Intertechnology, Inc. RES, SMC, 100K, OHM, 1/4W/1% CRCW12061003F

Description
RES, SMC, 100K,ohm, 1/4W/1%
Request a Quote
Description
RES, SMC, 100K,ohm, 1/4W/1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, SMC, 100K, OHM, 1/4W/1% - CRCW12061003F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, SMC, 100K, OHM, 1/4W/1%
CRCW12061003F
RES, SMC, 100K, OHM, 1/4W/1% CRCW12061003F
RES, SMC, 100K,ohm, 1/4W/1%

RES, SMC, 100K,ohm, 1/4W/1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061003F
Product Name RES, SMC, 100K, OHM, 1/4W/1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details