Vishay Intertechnology, Inc. RES, 10K 1% 1/8W SMT, 1206 CRCW12061002FRT5

Description
RES, 10K 1% 1/8W SMT, 1206
Request a Quote
Description
RES, 10K 1% 1/8W SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10K 1% 1/8W SMT, 1206 - CRCW12061002FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10K 1% 1/8W SMT, 1206
CRCW12061002FRT5
RES, 10K 1% 1/8W SMT, 1206 CRCW12061002FRT5
RES, 10K 1% 1/8W SMT, 1206

RES, 10K 1% 1/8W SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061002FRT5
Product Name RES, 10K 1% 1/8W SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers