Vishay Intertechnology, Inc. RES, 10K OHM 1% 1/8W CRCW12061002FRT1

Description
RES, 10Kohm 1% 1/8W
Request a Quote
Description
RES, 10Kohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10K OHM 1% 1/8W - CRCW12061002FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10K OHM 1% 1/8W
CRCW12061002FRT1
RES, 10K OHM 1% 1/8W CRCW12061002FRT1
RES, 10Kohm 1% 1/8W

RES, 10Kohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061002FRT1
Product Name RES, 10K OHM 1% 1/8W
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details