Vishay Intertechnology, Inc. RES 10K 1% .125W 120 CRCW12061002FB02

Description
RES 10K 1% .125W 120
Request a Quote
Description
RES 10K 1% .125W 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10K 1% .125W 120 - CRCW12061002FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K 1% .125W 120
CRCW12061002FB02
RES 10K 1% .125W 120 CRCW12061002FB02
RES 10K 1% .125W 120

RES 10K 1% .125W 120

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061002FB02
Product Name RES 10K 1% .125W 120
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers