Vishay Intertechnology, Inc. RES, 10K OHM, .25W, 1% CRCW12061002F100

Description
RES, 10Kohm, .25W, 1%
Request a Quote
Description
RES, 10Kohm, .25W, 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 10K OHM, .25W, 1% - CRCW12061002F100 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 10K OHM, .25W, 1%
CRCW12061002F100
RES, 10K OHM, .25W, 1% CRCW12061002F100
RES, 10Kohm, .25W, 1%

RES, 10Kohm, .25W, 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061002F100
Product Name RES, 10K OHM, .25W, 1%
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers