VISHAY INTERTECHNOLOGY, INC.
CRCW12061002F -- RES SMC 10K OHM 1/4W/1% 1
Vishay Intertechnology, Inc.
RES SMC 10K OHM 1/4W/1% 1
CRCW12061002F
Description
RES SMC 10Kohm 1/4W/1% 1
Request a Quote
Email Supplier
Description
RES SMC 10Kohm 1/4W/1% 1
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12061002F |
|
Product Name
|
RES SMC 10K OHM 1/4W/1% 1 |
|
Resistance Range
|
10000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
CarbonFilm; Carbon film
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
2 suppliers
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
143 ohms
View Details
2 suppliers