Vishay Intertechnology, Inc. RES PDSI SMT1206-10M, 5 %, 130-1A CRCW1206100106JT

Description
RES PDSI SMT1206-10M, 5 %, 130-1A
Request a Quote
Description
RES PDSI SMT1206-10M, 5 %, 130-1A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES PDSI SMT1206-10M, 5 %, 130-1A - CRCW1206100106JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES PDSI SMT1206-10M, 5 %, 130-1A
CRCW1206100106JT
RES PDSI SMT1206-10M, 5 %, 130-1A CRCW1206100106JT
RES PDSI SMT1206-10M, 5 %, 130-1A

RES PDSI SMT1206-10M, 5 %, 130-1A

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206100106JT
Product Name RES PDSI SMT1206-10M, 5 %, 130-1A
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details