Vishay Intertechnology, Inc. RES, 100R 1% 1/8W SMT, 1206 CRCW12061000FRT5

Description
RES, 100R 1% 1/8W SMT, 1206
Request a Quote
Description
RES, 100R 1% 1/8W SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 100R 1% 1/8W SMT, 1206 - CRCW12061000FRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 100R 1% 1/8W SMT, 1206
CRCW12061000FRT5
RES, 100R 1% 1/8W SMT, 1206 CRCW12061000FRT5
RES, 100R 1% 1/8W SMT, 1206

RES, 100R 1% 1/8W SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12061000FRT5
Product Name RES, 100R 1% 1/8W SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756713 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers