VISHAY INTERTECHNOLOGY, INC.
CRCW1206100 -- RESISTOR, 100 OHM
Vishay Intertechnology, Inc.
RESISTOR, 100 OHM
CRCW1206100
Description
RESISTOR, 100ohm
Request a Quote
Email Supplier
Description
RESISTOR, 100ohm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206100 |
|
Product Name
|
RESISTOR, 100 OHM |
|
Resistance Range
|
100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Resistance Range
8200 ohms
Temperature Coefficient
1200 ±ppm/°C
Power Rating
30 watts
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details