VISHAY INTERTECHNOLOGY, INC.
CRCW1206000T -- 0 OHM .25W 1% 1206 SMT
Vishay Intertechnology, Inc.
0 OHM .25W 1% 1206 SMT
CRCW1206000T
Description
0ohm .25W 1% 1206 SMT
Request a Quote
Email Supplier
Description
0ohm .25W 1% 1206 SMT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206000T |
|
Product Name
|
0 OHM .25W 1% 1206 SMT |
|
Mounting / Packaging
|
Surface Mount Technology (SMT / SMD); 1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
19600 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details